Vishay Intertechnology, Inc. RES 750K OHM 1/2W .1% AXIAL CMF55750K00BER6

Description
RES 750Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W .1% AXIAL - CMF55750K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W .1% AXIAL
CMF55750K00BER6
RES 750K OHM 1/2W .1% AXIAL CMF55750K00BER6
RES 750Kohm 1/2W .1% AXIAL

RES 750Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00BER6-ND
Through Hole Resistors CMF55750K00BER6-ND
750 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7930
Resistor,metal Film,750Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7930
Resistor,Metal Film,750KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,750KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750K00BER6 CMF55750K00BER6-ND 41C7930
Product Name RES 750K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,750Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers