Vishay Intertechnology, Inc. Through Hole Resistors CMF5573R200DHRE

Description
73.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
73.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5573R200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573R200DHRE-ND
Through Hole Resistors CMF5573R200DHRE-ND
73.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 73.2 OHM 1/2W .5% AXIAL - CMF5573R200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/2W .5% AXIAL
CMF5573R200DHRE
RES 73.2 OHM 1/2W .5% AXIAL CMF5573R200DHRE
RES 73.2ohm 1/2W .5% AXIAL

RES 73.2ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 73.2 .5% T-2 R36 Vishay - 69P1042 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 73.2 .5% T-2 R36 Vishay
69P1042
Cmf-55 73.2 .5% T-2 R36 Vishay 69P1042
CMF-55 73.2 .5% T-2 R36

CMF-55 73.2 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573R200DHRE-ND CMF5573R200DHRE 69P1042
Product Name Through Hole Resistors RES 73.2 OHM 1/2W .5% AXIAL Cmf-55 73.2 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details