RES 73.2ohm 1/2W .5% AXIAL
73.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,73.2Ohms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5573R200DHR6 | CMF5573R200DHR6-ND | 41C7834 |
| Product Name | RES 73.2 OHM 1/2W .5% AXIAL | Through Hole Resistors | Resistor,metal Film,73.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 73.2 ohms | 73.2 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |