Vishay Intertechnology, Inc. Through Hole Resistors CMF5573K200DHR6

Description
73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5573K200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200DHR6-ND
Through Hole Resistors CMF5573K200DHR6-ND
73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 73.2K OHM 1/2W .5% AXIAL - CMF5573K200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W .5% AXIAL
CMF5573K200DHR6
RES 73.2K OHM 1/2W .5% AXIAL CMF5573K200DHR6
RES 73.2Kohm 1/2W .5% AXIAL

RES 73.2Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,73.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,73.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7829
Resistor,metal Film,73.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7829
Resistor,Metal Film,73.2KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,73.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200DHR6-ND CMF5573K200DHR6 41C7829
Product Name Through Hole Resistors RES 73.2K OHM 1/2W .5% AXIAL Resistor,metal Film,73.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details