Vishay Intertechnology, Inc. Through Hole Resistors CMF5573K200DHEB

Description
73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5573K200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200DHEB-ND
Through Hole Resistors CMF5573K200DHEB-ND
73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 73.2K OHM 1/2W .5% AXIAL - CMF5573K200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W .5% AXIAL
CMF5573K200DHEB
RES 73.2K OHM 1/2W .5% AXIAL CMF5573K200DHEB
RES 73.2Kohm 1/2W .5% AXIAL

RES 73.2Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 73.2K .5% T-2 Eb E3 Vishay - 69P1033 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 73.2K .5% T-2 Eb E3 Vishay
69P1033
Cmf-55 73.2K .5% T-2 Eb E3 Vishay 69P1033
CMF-55 73.2K .5% T-2 EB e3

CMF-55 73.2K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200DHEB-ND CMF5573K200DHEB 69P1033
Product Name Through Hole Resistors RES 73.2K OHM 1/2W .5% AXIAL Cmf-55 73.2K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers