Vishay Intertechnology, Inc. RES 73.2K OHM 1/2W .5% AXIAL CMF5573K200DHEA

Description
RES 73.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/2W .5% AXIAL - CMF5573K200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W .5% AXIAL
CMF5573K200DHEA
RES 73.2K OHM 1/2W .5% AXIAL CMF5573K200DHEA
RES 73.2Kohm 1/2W .5% AXIAL

RES 73.2Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5573K200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200DHEA-ND
Through Hole Resistors CMF5573K200DHEA-ND
73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 73.2K .5% T-2 Ea E3 Vishay - 69P1032 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 73.2K .5% T-2 Ea E3 Vishay
69P1032
Cmf-55 73.2K .5% T-2 Ea E3 Vishay 69P1032
CMF-55 73.2K .5% T-2 EA e3

CMF-55 73.2K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200DHEA CMF5573K200DHEA-ND 69P1032
Product Name RES 73.2K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 73.2K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details