Vishay Intertechnology, Inc. RES 73.2K OHM 1/2W .1% AXIAL CMF5573K200BHEB

Description
RES 73.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/2W .1% AXIAL - CMF5573K200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W .1% AXIAL
CMF5573K200BHEB
RES 73.2K OHM 1/2W .1% AXIAL CMF5573K200BHEB
RES 73.2Kohm 1/2W .1% AXIAL

RES 73.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5573K200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200BHEB-ND
Through Hole Resistors CMF5573K200BHEB-ND
73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 73.2K .1% T-2 Eb E3 Vishay - 69P1030 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 73.2K .1% T-2 Eb E3 Vishay
69P1030
Cmf-55 73.2K .1% T-2 Eb E3 Vishay 69P1030
CMF-55 73.2K .1% T-2 EB e3

CMF-55 73.2K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200BHEB CMF5573K200BHEB-ND 69P1030
Product Name RES 73.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 73.2K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details