Vishay Intertechnology, Inc. RES 73.2K OHM 1/2W .1% AXIAL CMF5573K200BERE70

Description
RES 73.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/2W .1% AXIAL - CMF5573K200BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W .1% AXIAL
CMF5573K200BERE70
RES 73.2K OHM 1/2W .1% AXIAL CMF5573K200BERE70
RES 73.2Kohm 1/2W .1% AXIAL

RES 73.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5573K200BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200BERE70-ND
Through Hole Resistors CMF5573K200BERE70-ND
73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 73.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7818 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 73.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7818
Cmf55, 73.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7818
CMF55, 73.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 73.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200BERE70 CMF5573K200BERE70-ND 41C7818
Product Name RES 73.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 73.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details