Vishay Intertechnology, Inc. Through Hole Resistors CMF5573K200BER670

Description
73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5573K200BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200BER670-ND
Through Hole Resistors CMF5573K200BER670-ND
73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 73.2K OHM 1/2W .1% AXIAL - CMF5573K200BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W .1% AXIAL
CMF5573K200BER670
RES 73.2K OHM 1/2W .1% AXIAL CMF5573K200BER670
RES 73.2Kohm 1/2W .1% AXIAL

RES 73.2Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,732Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,732Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7819
Resistor,metal Film,732Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7819
Resistor,Metal Film,732KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,732KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200BER670-ND CMF5573K200BER670 41C7819
Product Name Through Hole Resistors RES 73.2K OHM 1/2W .1% AXIAL Resistor,metal Film,732Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers