Vishay Intertechnology, Inc. RES 73.2K OHM 1/2W .1% AXIAL CMF5573K200BEEB70

Description
RES 73.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/2W .1% AXIAL - CMF5573K200BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W .1% AXIAL
CMF5573K200BEEB70
RES 73.2K OHM 1/2W .1% AXIAL CMF5573K200BEEB70
RES 73.2Kohm 1/2W .1% AXIAL

RES 73.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5573K200BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200BEEB70-ND
Through Hole Resistors CMF5573K200BEEB70-ND
73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 73.2K .1% T-9 Eb E3 Vishay - 69P1028 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 73.2K .1% T-9 Eb E3 Vishay
69P1028
Cmf-55-70 73.2K .1% T-9 Eb E3 Vishay 69P1028
CMF-55-70 73.2K .1% T-9 EB e3

CMF-55-70 73.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200BEEB70 CMF5573K200BEEB70-ND 69P1028
Product Name RES 73.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 73.2K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details