Vishay Intertechnology, Inc. RES 73.11K OHM 1/2W 0.25% AXIAL CMF5573K110CHBF

Description
RES 73.11Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 73.11Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.11K OHM 1/2W 0.25% AXIAL - CMF5573K110CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.11K OHM 1/2W 0.25% AXIAL
CMF5573K110CHBF
RES 73.11K OHM 1/2W 0.25% AXIAL CMF5573K110CHBF
RES 73.11Kohm 1/2W 0.25% AXIAL

RES 73.11Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5573K110CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K110CHBF-ND
Through Hole Resistors CMF5573K110CHBF-ND
73.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5573K110CHBF CMF5573K110CHBF-ND
Product Name RES 73.11K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73110 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details