Vishay Intertechnology, Inc. RES 73K OHM 1/2W 0.1% AXIAL CMF5573K000BEEK

Description
RES 73Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 73Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73K OHM 1/2W 0.1% AXIAL - CMF5573K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73K OHM 1/2W 0.1% AXIAL
CMF5573K000BEEK
RES 73K OHM 1/2W 0.1% AXIAL CMF5573K000BEEK
RES 73Kohm 1/2W 0.1% AXIAL

RES 73Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5573K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K000BEEK-ND
Through Hole Resistors CMF5573K000BEEK-ND
73 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 73K .1% T-9 Ek E3 Vishay - 69P1026 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 73K .1% T-9 Ek E3 Vishay
69P1026
Cmf-55 73K .1% T-9 Ek E3 Vishay 69P1026
CMF-55 73K .1% T-9 EK e3

CMF-55 73K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K000BEEK CMF5573K000BEEK-ND 69P1026
Product Name RES 73K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 73K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details