Vishay Intertechnology, Inc. Through Hole Resistors CMF5573K000BEBF

Description
73 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
73 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5573K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K000BEBF-ND
Through Hole Resistors CMF5573K000BEBF-ND
73 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 73K OHM 1/2W 0.1% AXIAL - CMF5573K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73K OHM 1/2W 0.1% AXIAL
CMF5573K000BEBF
RES 73K OHM 1/2W 0.1% AXIAL CMF5573K000BEBF
RES 73Kohm 1/2W 0.1% AXIAL

RES 73Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 73 Kohm, +/0.1 Percent, 25 Ppm Vishay - 96H6214 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 73 Kohm, +/0.1 Percent, 25 Ppm Vishay
96H6214
Cmf55, 73 Kohm, +/0.1 Percent, 25 Ppm Vishay 96H6214
CMF55, 73 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 73 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K000BEBF-ND CMF5573K000BEBF 96H6214
Product Name Through Hole Resistors RES 73K OHM 1/2W 0.1% AXIAL Cmf55, 73 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details