Vishay Intertechnology, Inc. RES 732 OHM 1/2W 1% AXIAL CMF55732R00FHRE

Description
RES 732ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/2W 1% AXIAL - CMF55732R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/2W 1% AXIAL
CMF55732R00FHRE
RES 732 OHM 1/2W 1% AXIAL CMF55732R00FHRE
RES 732ohm 1/2W 1% AXIAL

RES 732ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55732R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55732R00FHRE-ND
Through Hole Resistors CMF55732R00FHRE-ND
732 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 732 1% T-2 R36 Vishay - 69P1065 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 732 1% T-2 R36 Vishay
69P1065
Cmf-55 732 1% T-2 R36 Vishay 69P1065
CMF-55 732 1% T-2 R36

CMF-55 732 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732R00FHRE CMF55732R00FHRE-ND 69P1065
Product Name RES 732 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 732 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details