Vishay Intertechnology, Inc. RES 732 OHM 1/2W .5% AXIAL CMF55732R00DHEB

Description
RES 732ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/2W .5% AXIAL - CMF55732R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/2W .5% AXIAL
CMF55732R00DHEB
RES 732 OHM 1/2W .5% AXIAL CMF55732R00DHEB
RES 732ohm 1/2W .5% AXIAL

RES 732ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55732R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55732R00DHEB-ND
Through Hole Resistors CMF55732R00DHEB-ND
732 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 732 .5% T-2 Eb E3 Vishay - 69P1060 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 732 .5% T-2 Eb E3 Vishay
69P1060
Cmf-55 732 .5% T-2 Eb E3 Vishay 69P1060
CMF-55 732 .5% T-2 EB e3

CMF-55 732 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732R00DHEB CMF55732R00DHEB-ND 69P1060
Product Name RES 732 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 732 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details