Vishay Intertechnology, Inc. RES 732K OHM 1/2W 1% AXIAL CMF55732K00FKR670

Description
RES 732Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/2W 1% AXIAL - CMF55732K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/2W 1% AXIAL
CMF55732K00FKR670
RES 732K OHM 1/2W 1% AXIAL CMF55732K00FKR670
RES 732Kohm 1/2W 1% AXIAL

RES 732Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55732K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55732K00FKR670-ND
Through Hole Resistors CMF55732K00FKR670-ND
732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 732K 1% T-1 Re6 Vishay - 69P1053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 732K 1% T-1 Re6 Vishay
69P1053
Cmf-55-70 732K 1% T-1 Re6 Vishay 69P1053
CMF-55-70 732K 1% T-1 RE6

CMF-55-70 732K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732K00FKR670 CMF55732K00FKR670-ND 69P1053
Product Name RES 732K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 732K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details