Vishay Intertechnology, Inc. RES 732K OHM 1/2W 1% AXIAL CMF55732K00FKEB

Description
RES 732Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/2W 1% AXIAL - CMF55732K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/2W 1% AXIAL
CMF55732K00FKEB
RES 732K OHM 1/2W 1% AXIAL CMF55732K00FKEB
RES 732Kohm 1/2W 1% AXIAL

RES 732Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55732K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55732K00FKEB-ND
Through Hole Resistors CMF55732K00FKEB-ND
732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 732K 1% T-1 Eb E3 Vishay - 48P7140 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 732K 1% T-1 Eb E3 Vishay
48P7140
Cmf-55 732K 1% T-1 Eb E3 Vishay 48P7140
CMF-55 732K 1% T-1 EB e3

CMF-55 732K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732K00FKEB CMF55732K00FKEB-ND 48P7140
Product Name RES 732K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 732K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers