Vishay Intertechnology, Inc. RES 732K OHM 1/2W 1% AXIAL CMF55732K00FHR6

Description
RES 732Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/2W 1% AXIAL - CMF55732K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/2W 1% AXIAL
CMF55732K00FHR6
RES 732K OHM 1/2W 1% AXIAL CMF55732K00FHR6
RES 732Kohm 1/2W 1% AXIAL

RES 732Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55732K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55732K00FHR6-ND
Through Hole Resistors CMF55732K00FHR6-ND
732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,732Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,732Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C7844
Resistor,metal Film,732Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C7844
Resistor,Metal Film,732KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,732KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732K00FHR6 CMF55732K00FHR6-ND 41C7844
Product Name RES 732K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,732Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details