Vishay Intertechnology, Inc. RES 732K OHM 1% 50PPM 1/2W CMF55732K00FHEB

Description
RES 732Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 732Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1% 50PPM 1/2W - CMF55732K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1% 50PPM 1/2W
CMF55732K00FHEB
RES 732K OHM 1% 50PPM 1/2W CMF55732K00FHEB
RES 732Kohm 1% 50PPM 1/2W

RES 732Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF732KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF732KHFTR-ND
Through Hole Resistors CMF732KHFTR-ND
732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 732K 1% T-2 Eb E3 Vishay - 69P1048 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 732K 1% T-2 Eb E3 Vishay
69P1048
Cmf-55 732K 1% T-2 Eb E3 Vishay 69P1048
CMF-55 732K 1% T-2 EB e3

CMF-55 732K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732K00FHEB CMF732KHFTR-ND 69P1048
Product Name RES 732K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 732K 1% T-2 Eb E3 Vishay
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details