Vishay Intertechnology, Inc. Through Hole Resistors CMF55732K00FHEA

Description
732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55732K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55732K00FHEA-ND
Through Hole Resistors CMF55732K00FHEA-ND
732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55732K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55732K00FHEA
Metal Film Resistors - CMF55732K00FHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 732K 1% T-2 Ea E3 Vishay - 69P1047 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 732K 1% T-2 Ea E3 Vishay
69P1047
Cmf-55 732K 1% T-2 Ea E3 Vishay 69P1047
CMF-55 732K 1% T-2 EA e3

CMF-55 732K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732K00FHEA-ND CMF55732K00FHEA 69P1047
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 732K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers