Vishay Intertechnology, Inc. Through Hole Resistors CMF55732K00DHR6

Description
732 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
732 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55732K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55732K00DHR6-ND
Through Hole Resistors CMF55732K00DHR6-ND
732 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 732K OHM 1/2W .5% AXIAL - CMF55732K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/2W .5% AXIAL
CMF55732K00DHR6
RES 732K OHM 1/2W .5% AXIAL CMF55732K00DHR6
RES 732Kohm 1/2W .5% AXIAL

RES 732Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,732Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,732Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7839
Resistor,metal Film,732Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7839
Resistor,Metal Film,732KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,732KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732K00DHR6-ND CMF55732K00DHR6 41C7839
Product Name Through Hole Resistors RES 732K OHM 1/2W .5% AXIAL Resistor,metal Film,732Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details