Vishay Intertechnology, Inc. Through Hole Resistors CMF55732K00DHEA

Description
732 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
732 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55732K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55732K00DHEA-ND
Through Hole Resistors CMF55732K00DHEA-ND
732 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 732K OHM 1/2W .5% AXIAL - CMF55732K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/2W .5% AXIAL
CMF55732K00DHEA
RES 732K OHM 1/2W .5% AXIAL CMF55732K00DHEA
RES 732Kohm 1/2W .5% AXIAL

RES 732Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 732K .5% T-2 Ea E3 Vishay - 69P1044 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 732K .5% T-2 Ea E3 Vishay
69P1044
Cmf-55 732K .5% T-2 Ea E3 Vishay 69P1044
CMF-55 732K .5% T-2 EA e3

CMF-55 732K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55732K00DHEA-ND CMF55732K00DHEA 69P1044
Product Name Through Hole Resistors RES 732K OHM 1/2W .5% AXIAL Cmf-55 732K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers