Vishay Intertechnology, Inc. RES 721.2 OHM 1/2W 0.1% AXIAL CMF55721R20BHR6

Description
RES 721.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 721.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 721.2 OHM 1/2W 0.1% AXIAL - CMF55721R20BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 721.2 OHM 1/2W 0.1% AXIAL
CMF55721R20BHR6
RES 721.2 OHM 1/2W 0.1% AXIAL CMF55721R20BHR6
RES 721.2ohm 1/2W 0.1% AXIAL

RES 721.2ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55721R20BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55721R20BHR6-ND
Through Hole Resistors CMF55721R20BHR6-ND
721.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

721.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 721.2 .1% T-2 Re6 Vishay - 69P1022 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 721.2 .1% T-2 Re6 Vishay
69P1022
Cmf-55 721.2 .1% T-2 Re6 Vishay 69P1022
CMF-55 721.2 .1% T-2 RE6

CMF-55 721.2 .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55721R20BHR6 CMF55721R20BHR6-ND 69P1022
Product Name RES 721.2 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 721.2 .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 721 ohms 721 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers