Vishay Intertechnology, Inc. RES 721.2 OHM 1/2W 0.1% AXIAL CMF55721R20BHBF

Description
RES 721.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 721.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 721.2 OHM 1/2W 0.1% AXIAL - CMF55721R20BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 721.2 OHM 1/2W 0.1% AXIAL
CMF55721R20BHBF
RES 721.2 OHM 1/2W 0.1% AXIAL CMF55721R20BHBF
RES 721.2ohm 1/2W 0.1% AXIAL

RES 721.2ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55721R20BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55721R20BHBF-ND
Through Hole Resistors CMF55721R20BHBF-ND
721.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

721.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 721.2 .1% T-2 B14 Vishay - 69P1019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 721.2 .1% T-2 B14 Vishay
69P1019
Cmf-55 721.2 .1% T-2 B14 Vishay 69P1019
CMF-55 721.2 .1% T-2 B14

CMF-55 721.2 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55721R20BHBF CMF55721R20BHBF-ND 69P1019
Product Name RES 721.2 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 721.2 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 721 ohms 721 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details