Vishay Intertechnology, Inc. RES 720K OHM 1/2W 0.1% AXIAL CMF55720K00BEEK

Description
RES 720Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 720Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 720K OHM 1/2W 0.1% AXIAL - CMF55720K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 720K OHM 1/2W 0.1% AXIAL
CMF55720K00BEEK
RES 720K OHM 1/2W 0.1% AXIAL CMF55720K00BEEK
RES 720Kohm 1/2W 0.1% AXIAL

RES 720Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55720K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55720K00BEEK-ND
Through Hole Resistors CMF55720K00BEEK-ND
720 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

720 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 720K .1% T-9 Ek E3 Vishay - 69P1018 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 720K .1% T-9 Ek E3 Vishay
69P1018
Cmf-55 720K .1% T-9 Ek E3 Vishay 69P1018
CMF-55 720K .1% T-9 EK e3

CMF-55 720K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55720K00BEEK CMF55720K00BEEK-ND 69P1018
Product Name RES 720K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 720K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 720000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details