Vishay Intertechnology, Inc. RES 71.5 OHM 1/2W 1% AXIAL CMF5571R500FKEB

Description
RES 71.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/2W 1% AXIAL - CMF5571R500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/2W 1% AXIAL
CMF5571R500FKEB
RES 71.5 OHM 1/2W 1% AXIAL CMF5571R500FKEB
RES 71.5ohm 1/2W 1% AXIAL

RES 71.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571R500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571R500FKEB-ND
Through Hole Resistors CMF5571R500FKEB-ND
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 71.5 1% T-1 Eb E3 Vishay - 48P7134 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 71.5 1% T-1 Eb E3 Vishay
48P7134
Cmf-55 71.5 1% T-1 Eb E3 Vishay 48P7134
CMF-55 71.5 1% T-1 EB e3

CMF-55 71.5 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571R500FKEB CMF5571R500FKEB-ND 48P7134
Product Name RES 71.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 71.5 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details