Vishay Intertechnology, Inc. RES 71.5 OHM 1/2W 1% AXIAL CMF5571R500FHRE

Description
RES 71.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/2W 1% AXIAL - CMF5571R500FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/2W 1% AXIAL
CMF5571R500FHRE
RES 71.5 OHM 1/2W 1% AXIAL CMF5571R500FHRE
RES 71.5ohm 1/2W 1% AXIAL

RES 71.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571R500FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571R500FHRE-ND
Through Hole Resistors CMF5571R500FHRE-ND
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 71.5 1% T-2 R36 Vishay - 69P0981 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 71.5 1% T-2 R36 Vishay
69P0981
Cmf-55 71.5 1% T-2 R36 Vishay 69P0981
CMF-55 71.5 1% T-2 R36

CMF-55 71.5 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571R500FHRE CMF5571R500FHRE-ND 69P0981
Product Name RES 71.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 71.5 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details