Vishay Intertechnology, Inc. RES 71.5 OHM 1/2W 1% AXIAL CMF5571R500FHEB

Description
RES 71.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/2W 1% AXIAL - CMF5571R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/2W 1% AXIAL
CMF5571R500FHEB
RES 71.5 OHM 1/2W 1% AXIAL CMF5571R500FHEB
RES 71.5ohm 1/2W 1% AXIAL

RES 71.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF71.5HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF71.5HFTR-ND
Through Hole Resistors CMF71.5HFTR-ND
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5571R500FHEB CMF71.5HFTR-ND
Product Name RES 71.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details