Vishay Intertechnology, Inc. Through Hole Resistors CMF5571R500DHRE

Description
71.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5571R500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571R500DHRE-ND
Through Hole Resistors CMF5571R500DHRE-ND
71.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 71.5 OHM 1/2W .5% AXIAL - CMF5571R500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/2W .5% AXIAL
CMF5571R500DHRE
RES 71.5 OHM 1/2W .5% AXIAL CMF5571R500DHRE
RES 71.5ohm 1/2W .5% AXIAL

RES 71.5ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 71.5 .5% T-2 R36 Vishay - 69P0979 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 71.5 .5% T-2 R36 Vishay
69P0979
Cmf-55 71.5 .5% T-2 R36 Vishay 69P0979
CMF-55 71.5 .5% T-2 R36

CMF-55 71.5 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571R500DHRE-ND CMF5571R500DHRE 69P0979
Product Name Through Hole Resistors RES 71.5 OHM 1/2W .5% AXIAL Cmf-55 71.5 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details