Vishay Intertechnology, Inc. RES 71.5K OHM 1/2W 1% AXIAL CMF5571K500FKRE70

Description
RES 71.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/2W 1% AXIAL - CMF5571K500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/2W 1% AXIAL
CMF5571K500FKRE70
RES 71.5K OHM 1/2W 1% AXIAL CMF5571K500FKRE70
RES 71.5Kohm 1/2W 1% AXIAL

RES 71.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571K500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571K500FKRE70-ND
Through Hole Resistors CMF5571K500FKRE70-ND
71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 71.5K 1% T-1 R36 Vishay - 69P0971 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 71.5K 1% T-1 R36 Vishay
69P0971
Cmf-55-70 71.5K 1% T-1 R36 Vishay 69P0971
CMF-55-70 71.5K 1% T-1 R36

CMF-55-70 71.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571K500FKRE70 CMF5571K500FKRE70-ND 69P0971
Product Name RES 71.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 71.5K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers