Vishay Intertechnology, Inc. Through Hole Resistors CMF5571K500FHEB

Description
71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF71.5KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF71.5KHFCT-ND
Through Hole Resistors CMF71.5KHFCT-ND
71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF71.5KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF71.5KHFTR-ND
Through Hole Resistors CMF71.5KHFTR-ND
71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleRES 71.5K OHM 1% 50PPM 1/2W - CMF5571K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 71.5K OHM 1% 50PPM 1/2W
CMF5571K500FHEB
Vishay/DaleRES 71.5K OHM 1% 50PPM 1/2W CMF5571K500FHEB
Vishay/DaleRES 71.5Kohm 1% 50PPM 1/2W

Vishay/DaleRES 71.5Kohm 1% 50PPM 1/2W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF71.5KHFCT-ND CMF5571K500FHEB
Product Name Through Hole Resistors Vishay/DaleRES 71.5K OHM 1% 50PPM 1/2W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details