Vishay Intertechnology, Inc. RES 71.5K OHM 1/2W .5% AXIAL CMF5571K500DHRE

Description
RES 71.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/2W .5% AXIAL - CMF5571K500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/2W .5% AXIAL
CMF5571K500DHRE
RES 71.5K OHM 1/2W .5% AXIAL CMF5571K500DHRE
RES 71.5Kohm 1/2W .5% AXIAL

RES 71.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571K500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571K500DHRE-ND
Through Hole Resistors CMF5571K500DHRE-ND
71.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 71.5K .5% T-2 R36 Vishay - 69P0965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 71.5K .5% T-2 R36 Vishay
69P0965
Cmf-55 71.5K .5% T-2 R36 Vishay 69P0965
CMF-55 71.5K .5% T-2 R36

CMF-55 71.5K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571K500DHRE CMF5571K500DHRE-ND 69P0965
Product Name RES 71.5K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 71.5K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details