Vishay Intertechnology, Inc. RES 71.5K OHM 1/2W .5% AXIAL CMF5571K500DHEA

Description
RES 71.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/2W .5% AXIAL - CMF5571K500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/2W .5% AXIAL
CMF5571K500DHEA
RES 71.5K OHM 1/2W .5% AXIAL CMF5571K500DHEA
RES 71.5Kohm 1/2W .5% AXIAL

RES 71.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571K500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571K500DHEA-ND
Through Hole Resistors CMF5571K500DHEA-ND
71.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 71.5K .5% T-2 Ea E3 Vishay - 69P0963 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 71.5K .5% T-2 Ea E3 Vishay
69P0963
Cmf-55 71.5K .5% T-2 Ea E3 Vishay 69P0963
CMF-55 71.5K .5% T-2 EA e3

CMF-55 71.5K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571K500DHEA CMF5571K500DHEA-ND 69P0963
Product Name RES 71.5K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 71.5K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details