Vishay Intertechnology, Inc. RES 71.5K OHM 1/2W 0.5% AXIAL CMF5571K500DHBF

Description
RES 71.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/2W 0.5% AXIAL - CMF5571K500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/2W 0.5% AXIAL
CMF5571K500DHBF
RES 71.5K OHM 1/2W 0.5% AXIAL CMF5571K500DHBF
RES 71.5Kohm 1/2W 0.5% AXIAL

RES 71.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571K500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571K500DHBF-ND
Through Hole Resistors CMF5571K500DHBF-ND
71.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,71.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7763
Resistor,metal Film,71.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7763
Resistor,Metal Film,71.5KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,71.5KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571K500DHBF CMF5571K500DHBF-ND 41C7763
Product Name RES 71.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,71.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details