Vishay Intertechnology, Inc. Through Hole Resistors CMF5571K500BHRE

Description
71.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
71.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5571K500BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571K500BHRE-ND
Through Hole Resistors CMF5571K500BHRE-ND
71.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 71.5K OHM 1/2W .1% AXIAL - CMF5571K500BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/2W .1% AXIAL
CMF5571K500BHRE
RES 71.5K OHM 1/2W .1% AXIAL CMF5571K500BHRE
RES 71.5Kohm 1/2W .1% AXIAL

RES 71.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 71.5K .1% T-2 R36 Vishay - 69P0962 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 71.5K .1% T-2 R36 Vishay
69P0962
Cmf-55 71.5K .1% T-2 R36 Vishay 69P0962
CMF-55 71.5K .1% T-2 R36

CMF-55 71.5K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571K500BHRE-ND CMF5571K500BHRE 69P0962
Product Name Through Hole Resistors RES 71.5K OHM 1/2W .1% AXIAL Cmf-55 71.5K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers