Vishay Intertechnology, Inc. RES 71.5K OHM 1/2W .1% AXIAL CMF5571K500BHR6

Description
RES 71.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/2W .1% AXIAL - CMF5571K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/2W .1% AXIAL
CMF5571K500BHR6
RES 71.5K OHM 1/2W .1% AXIAL CMF5571K500BHR6
RES 71.5Kohm 1/2W .1% AXIAL

RES 71.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571K500BHR6-ND
Through Hole Resistors CMF5571K500BHR6-ND
71.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7759
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7759
Resistor,Metal Film,715KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,715KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571K500BHR6 CMF5571K500BHR6-ND 41C7759
Product Name RES 71.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details