Vishay Intertechnology, Inc. RES 71.5K OHM 1/2W .1% AXIAL CMF5571K500BEBF

Description
RES 71.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/2W .1% AXIAL - CMF5571K500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/2W .1% AXIAL
CMF5571K500BEBF
RES 71.5K OHM 1/2W .1% AXIAL CMF5571K500BEBF
RES 71.5Kohm 1/2W .1% AXIAL

RES 71.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571K500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571K500BEBF-ND
Through Hole Resistors CMF5571K500BEBF-ND
71.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7753
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7753
Resistor,Metal Film,715KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,715KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571K500BEBF CMF5571K500BEBF-ND 41C7753
Product Name RES 71.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details