Vishay Intertechnology, Inc. RES 715 OHM 1/2W 1% AXIAL CMF55715R00FHR6

Description
RES 715ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/2W 1% AXIAL - CMF55715R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W 1% AXIAL
CMF55715R00FHR6
RES 715 OHM 1/2W 1% AXIAL CMF55715R00FHR6
RES 715ohm 1/2W 1% AXIAL

RES 715ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00FHR6-ND
Through Hole Resistors CMF55715R00FHR6-ND
715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C7805
Resistor,metal Film,715Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C7805
Resistor,Metal Film,715Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,715Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00FHR6 CMF55715R00FHR6-ND 41C7805
Product Name RES 715 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,715Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details