Vishay Intertechnology, Inc. Through Hole Resistors CMF55715R00FHEK

Description
715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF715HA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF715HA-ND
Through Hole Resistors CMF715HA-ND
715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 715 OHM 1/2W 1% AXIAL - CMF55715R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W 1% AXIAL
CMF55715R00FHEK
RES 715 OHM 1/2W 1% AXIAL CMF55715R00FHEK
RES 715ohm 1/2W 1% AXIAL

RES 715ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 715 1% T-2 Ek E3 Vishay - 69P1008 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715 1% T-2 Ek E3 Vishay
69P1008
Cmf-55 715 1% T-2 Ek E3 Vishay 69P1008
CMF-55 715 1% T-2 EK e3

CMF-55 715 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF715HA-ND CMF55715R00FHEK 69P1008
Product Name Through Hole Resistors RES 715 OHM 1/2W 1% AXIAL Cmf-55 715 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers