Vishay Intertechnology, Inc. RES 715 OHM 1/2W .5% AXIAL CMF55715R00DHEK

Description
RES 715ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/2W .5% AXIAL - CMF55715R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W .5% AXIAL
CMF55715R00DHEK
RES 715 OHM 1/2W .5% AXIAL CMF55715R00DHEK
RES 715ohm 1/2W .5% AXIAL

RES 715ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00DHEK-ND
Through Hole Resistors CMF55715R00DHEK-ND
715 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 715 .5% T-2 Ek E3 Vishay - 69P1005 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715 .5% T-2 Ek E3 Vishay
69P1005
Cmf-55 715 .5% T-2 Ek E3 Vishay 69P1005
CMF-55 715 .5% T-2 EK e3

CMF-55 715 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00DHEK CMF55715R00DHEK-ND 69P1005
Product Name RES 715 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 715 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details