Vishay Intertechnology, Inc. Through Hole Resistors CMF55715R00DHEA

Description
715 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55715R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00DHEA-ND
Through Hole Resistors CMF55715R00DHEA-ND
715 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 715 OHM 1/2W .5% AXIAL - CMF55715R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W .5% AXIAL
CMF55715R00DHEA
RES 715 OHM 1/2W .5% AXIAL CMF55715R00DHEA
RES 715ohm 1/2W .5% AXIAL

RES 715ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 715 .5% T-2 Ea E3 Vishay - 69P1003 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715 .5% T-2 Ea E3 Vishay
69P1003
Cmf-55 715 .5% T-2 Ea E3 Vishay 69P1003
CMF-55 715 .5% T-2 EA e3

CMF-55 715 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00DHEA-ND CMF55715R00DHEA 69P1003
Product Name Through Hole Resistors RES 715 OHM 1/2W .5% AXIAL Cmf-55 715 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details