Vishay Intertechnology, Inc. RES 715 OHM 1/2W .5% AXIAL CMF55715R00DHBF

Description
RES 715ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/2W .5% AXIAL - CMF55715R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W .5% AXIAL
CMF55715R00DHBF
RES 715 OHM 1/2W .5% AXIAL CMF55715R00DHBF
RES 715ohm 1/2W .5% AXIAL

RES 715ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00DHBF-ND
Through Hole Resistors CMF55715R00DHBF-ND
715 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7798
Resistor,metal Film,715Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7798
Resistor,Metal Film,715Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,715Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00DHBF CMF55715R00DHBF-ND 41C7798
Product Name RES 715 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,715Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details