Vishay Intertechnology, Inc. Through Hole Resistors CMF55715R00BER670

Description
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55715R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00BER670-ND
Through Hole Resistors CMF55715R00BER670-ND
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 715 OHM 1/2W .1% AXIAL - CMF55715R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W .1% AXIAL
CMF55715R00BER670
RES 715 OHM 1/2W .1% AXIAL CMF55715R00BER670
RES 715ohm 1/2W .1% AXIAL

RES 715ohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 715 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C7791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 715 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C7791
Cmf55, 715 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C7791
CMF55, 715 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 715 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00BER670-ND CMF55715R00BER670 41C7791
Product Name Through Hole Resistors RES 715 OHM 1/2W .1% AXIAL Cmf55, 715 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details