Vishay Intertechnology, Inc. Through Hole Resistors CMF55715R00BEEK

Description
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55715R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00BEEK-ND
Through Hole Resistors CMF55715R00BEEK-ND
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 715 OHM 1/2W 0.1% AXIAL - CMF55715R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W 0.1% AXIAL
CMF55715R00BEEK
RES 715 OHM 1/2W 0.1% AXIAL CMF55715R00BEEK
RES 715ohm 1/2W 0.1% AXIAL

RES 715ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 715 .1% T-9 Ek E3 Vishay - 69P1001 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715 .1% T-9 Ek E3 Vishay
69P1001
Cmf-55 715 .1% T-9 Ek E3 Vishay 69P1001
CMF-55 715 .1% T-9 EK e3

CMF-55 715 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00BEEK-ND CMF55715R00BEEK 69P1001
Product Name Through Hole Resistors RES 715 OHM 1/2W 0.1% AXIAL Cmf-55 715 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details