Vishay Intertechnology, Inc. RES 715 OHM 1/2W .1% AXIAL CMF55715R00BEEB70

Description
RES 715ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/2W .1% AXIAL - CMF55715R00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W .1% AXIAL
CMF55715R00BEEB70
RES 715 OHM 1/2W .1% AXIAL CMF55715R00BEEB70
RES 715ohm 1/2W .1% AXIAL

RES 715ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715R00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00BEEB70-ND
Through Hole Resistors CMF55715R00BEEB70-ND
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 715 .1% T-9 Eb E3 Vishay - 69P1000 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 715 .1% T-9 Eb E3 Vishay
69P1000
Cmf-55-70 715 .1% T-9 Eb E3 Vishay 69P1000
CMF-55-70 715 .1% T-9 EB e3

CMF-55-70 715 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00BEEB70 CMF55715R00BEEB70-ND 69P1000
Product Name RES 715 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 715 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details