Vishay Intertechnology, Inc. RES 715 OHM 1/2W .1% AXIAL CMF55715R00BEBF

Description
RES 715ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/2W .1% AXIAL - CMF55715R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W .1% AXIAL
CMF55715R00BEBF
RES 715 OHM 1/2W .1% AXIAL CMF55715R00BEBF
RES 715ohm 1/2W .1% AXIAL

RES 715ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00BEBF-ND
Through Hole Resistors CMF55715R00BEBF-ND
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7788
Resistor,metal Film,715Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7788
Resistor,Metal Film,715Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,715Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00BEBF CMF55715R00BEBF-ND 41C7788
Product Name RES 715 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,715Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers