Vishay Intertechnology, Inc. Through Hole Resistors CMF55715K00FKRE70

Description
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55715K00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715K00FKRE70-ND
Through Hole Resistors CMF55715K00FKRE70-ND
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 715K OHM 1/2W 1% AXIAL - CMF55715K00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/2W 1% AXIAL
CMF55715K00FKRE70
RES 715K OHM 1/2W 1% AXIAL CMF55715K00FKRE70
RES 715Kohm 1/2W 1% AXIAL

RES 715Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,7.15Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.15Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7787
Resistor,metal Film,7.15Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7787
Resistor,Metal Film,7.15MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.15MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715K00FKRE70-ND CMF55715K00FKRE70 41C7787
Product Name Through Hole Resistors RES 715K OHM 1/2W 1% AXIAL Resistor,metal Film,7.15Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details