Vishay Intertechnology, Inc. Metal Film Resistors - CMF55715K00FER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55715K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55715K00FER6
Metal Film Resistors - CMF55715K00FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55715K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715K00FER6-ND
Through Hole Resistors CMF55715K00FER6-ND
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C7783
Resistor,metal Film,715Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C7783
Resistor,Metal Film,715KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,715KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715K00FER6 CMF55715K00FER6-ND 41C7783
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,715Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details