Vishay Intertechnology, Inc. RES 715K OHM 1/2W 1% AXIAL CMF55715K00FEBF

Description
RES 715Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 715Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/2W 1% AXIAL - CMF55715K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/2W 1% AXIAL
CMF55715K00FEBF
RES 715K OHM 1/2W 1% AXIAL CMF55715K00FEBF
RES 715Kohm 1/2W 1% AXIAL

RES 715Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715K00FEBF-ND
Through Hole Resistors CMF55715K00FEBF-ND
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55715K00FEBF CMF55715K00FEBF-ND
Product Name RES 715K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers