Vishay Intertechnology, Inc. RES 715K OHM 1/2W 0.5% AXIAL CMF55715K00DHR6

Description
RES 715Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 715Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/2W 0.5% AXIAL - CMF55715K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/2W 0.5% AXIAL
CMF55715K00DHR6
RES 715K OHM 1/2W 0.5% AXIAL CMF55715K00DHR6
RES 715Kohm 1/2W 0.5% AXIAL

RES 715Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715K00DHR6-ND
Through Hole Resistors CMF55715K00DHR6-ND
715 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 715K .5% T-2 Re6 Vishay - 69P0988 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715K .5% T-2 Re6 Vishay
69P0988
Cmf-55 715K .5% T-2 Re6 Vishay 69P0988
CMF-55 715K .5% T-2 RE6

CMF-55 715K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715K00DHR6 CMF55715K00DHR6-ND 69P0988
Product Name RES 715K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 715K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details